Crouzet Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet 831395CAB.5.E

Description
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet - 28C5355 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet
28C5355
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet 28C5355
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831395CAB.5.E
Basic / Snap Action Switches 831395CAB.5.E
Basic / Snap Action Switches SLDSW 5A 0.5M RLR 79215742

Basic / Snap Action Switches SLDSW 5A 0.5M RLR 79215742

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5355 831395CAB.5.E
Product Name Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Roller Style
Common Size Standard
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03S - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Snap Action, Limit Switches - 450-3319-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details