Crouzet Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet 831390CAB.5.G

Description
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet - 28C5349 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet
28C5349
Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet 28C5349
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831390CAB.5.G
Basic / Snap Action Switches 831390CAB.5.G
Basic / Snap Action Switches SLDSW 5A 0.5M RLR 70507529

Basic / Snap Action Switches SLDSW 5A 0.5M RLR 70507529

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5349 831390CAB.5.G
Product Name Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Roller Style
Common Size Standard
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
C4V Miniature Power Switch - C4V-821A - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action Switches - 2351449-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers