Crouzet Snap Action, Limit Switches 83137052

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 1463-1001-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
1463-1001-ND
Snap Action, Limit Switches 1463-1001-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Basic / Snap Action Switches - 83137052 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83137052
Basic / Snap Action Switches 83137052
Basic / Snap Action Switches SNSW 1-4 NO LEVER SP2867.50

Basic / Snap Action Switches SNSW 1-4 NO LEVER SP2867.50

Buy Now Datasheet
Microswitch Type Crouzet - 73H5319 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Crouzet
73H5319
Microswitch Type Crouzet 73H5319
Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:24V; Product Range:83137 Series; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:24V; Product Range:83137 Series; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1463-1001-ND 83137052 73H5319
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch Type Crouzet
Actuator Style Side Rotary, Wire Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 6 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2D Power/Door Switch - D2D-3104 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
3 suppliers
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 2351461-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers