Crouzet Micro Switches 83137004

Description
M/Sw 83137 SPCO quick-conn Wire act
Request a Quote Datasheet
Description
M/Sw 83137 SPCO quick-conn Wire act
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 539309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
539309
Micro Switches 539309
M/Sw 83137 SPCO quick-conn Wire act

M/Sw 83137 SPCO quick-conn Wire act

Supplier's Site
Snap Action, Limit Switches - 1463-1000-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
1463-1000-ND
Snap Action, Limit Switches 1463-1000-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83137004
Basic / Snap Action Switches 83137004
Basic / Snap Action Switches 831370 I W3 NON-UL

Basic / Snap Action Switches 831370 I W3 NON-UL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 539309 1463-1000-ND 83137004
Product Name Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Lever Side Rotary, Wire Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp 257 F (125 C) -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuating Force 0.4316 oz (0.1200 N) 0.0043 oz (0.0012 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351444-6 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 8046203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details