The 83137004 is a rotary switch with standard action and a changeover contact (I) with W3 terminal connections for 6.35 mm clips. It features a stainless steel wire lever, a polyamide case, and silver contacts. The switch operates with a maximum force of 0.12 N·cm and has a mechanical life of 10^7 operations. Its ambient operating temperature ranges from -20°C to +125°C. The contact gap is 0.8 mm, and the weight is 7.2 g. The switch is rated for 5 A at 250 VAC resistive load and 14 A thermal current at 250 VAC.
SWITCH; 831370 I W3 NON/UL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11J2580 |
| Product Name | Switch; 831370 I W3 Non/ul Rohs Compliant Crouzet |
| Approvals | RoHS |