Crouzet Snap Action, Limit Switches 83133169

Description
831330 BISTABLE
Request a Quote Datasheet
Description
831330 BISTABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1770-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1770-ND
Snap Action, Limit Switches 966-1770-ND
831330 BISTABLE

831330 BISTABLE

Buy Now Datasheet
Snap Action Basic Switch; Microswitch Type Crouzet - 28C5339 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Basic Switch; Microswitch Type Crouzet
28C5339
Snap Action Basic Switch; Microswitch Type Crouzet 28C5339
SNAP ACTION BASIC SWITCH; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:83133 Series RoHS Compliant: Yes

SNAP ACTION BASIC SWITCH; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:83133 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83133169
Basic / Snap Action Switches 83133169
Basic / Snap Action Switches 831330 BISTABLE

Basic / Snap Action Switches 831330 BISTABLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1770-ND 28C5339 83133169
Product Name Snap Action, Limit Switches Snap Action Basic Switch; Microswitch Type Crouzet Basic / Snap Action Switches
Standards and Certifications RoHS RoHS RoHS
Common Size Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 6 amps
Terminal Type Solder; Solder Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details