Crouzet Microswitch, Roller, Spdt; Microswitch Type Crouzet 831330C1.FL

Description
MICROSWITCH, ROLLER, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller, Spdt; Microswitch Type Crouzet - 28C5331 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt; Microswitch Type Crouzet
28C5331
Microswitch, Roller, Spdt; Microswitch Type Crouzet 28C5331
MICROSWITCH, ROLLER, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831330C1.FL
Basic / Snap Action Switches 831330C1.FL
Basic / Snap Action Switches SNSW 5A SLDR RLR 70514182

Basic / Snap Action Switches SNSW 5A SLDR RLR 70514182

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5331 831330C1.FL
Product Name Microswitch, Roller, Spdt; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Roller Style Simulated Roller Lever
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder; Solder Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details