Crouzet Basic / Snap Action Switches 831330C1.0

Description
Basic / Snap Action Switches SNSW 5A SLDR NONE
Datasheet
Description
Basic / Snap Action Switches SNSW 5A SLDR NONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831330C1.0
Basic / Snap Action Switches 831330C1.0
Basic / Snap Action Switches SNSW 5A SLDR NONE

Basic / Snap Action Switches SNSW 5A SLDR NONE

Buy Now Datasheet
Microswitch, Spdt; Microswitch Type Crouzet - 34B3994 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt; Microswitch Type Crouzet
34B3994
Microswitch, Spdt; Microswitch Type Crouzet 34B3994
MICROSWITCH, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831330C1.0 34B3994
Product Name Basic / Snap Action Switches Microswitch, Spdt; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326084 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details