Crouzet Basic / Snap Action Switches 831320C1.0

Description
Basic / Snap Action Switches SNSW 5A SLDR NONE
Datasheet
Description
Basic / Snap Action Switches SNSW 5A SLDR NONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831320C1.0
Basic / Snap Action Switches 831320C1.0
Basic / Snap Action Switches SNSW 5A SLDR NONE

Basic / Snap Action Switches SNSW 5A SLDR NONE

Buy Now Datasheet
Microswitch, Spdt; Microswitch Type Crouzet - 34B3993 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt; Microswitch Type Crouzet
34B3993
Microswitch, Spdt; Microswitch Type Crouzet 34B3993
MICROSWITCH, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831320C1.0 34B3993
Product Name Basic / Snap Action Switches Microswitch, Spdt; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details