Crouzet Micro Switches 83132030

Description
Crouzet 83132030 Micro Switch
Request a Quote Datasheet
Description
Crouzet 83132030 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2342062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2342062
Micro Switches 2342062
Crouzet 83132030 Micro Switch

Crouzet 83132030 Micro Switch

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83132030
Basic / Snap Action Switches 83132030
Basic / Snap Action Switches Subminitaure Microswitch, Double Break, 6-11A 250VAC, I (changeover), Side Outputs, Solder / QC IP40

Basic / Snap Action Switches Subminitaure Microswitch, Double Break, 6-11A 250VAC, I (changeover), Side Outputs, Solder / QC IP40

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 2342062 83132030
Product Name Micro Switches Basic / Snap Action Switches
Actuator Style Plunger
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuating Force 5.76 oz (1.6 N) 5.76 oz (1.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1141012 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details