Crouzet Snap Action, Limit Switches 83123032

Description
SLDSW 5A NOCBL FLTPBMTLENVB
Request a Quote Datasheet
Description
SLDSW 5A NOCBL FLTPBMTLENVB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83123032-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83123032-ND
Snap Action, Limit Switches 83123032-ND
SLDSW 5A NOCBL FLTPBMTLENVB

SLDSW 5A NOCBL FLTPBMTLENVB

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123032
Basic / Snap Action Switches 83123032
Basic / Snap Action Switches 5A 250VAC No Cable Spherical Cover

Basic / Snap Action Switches 5A 250VAC No Cable Spherical Cover

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83123032-ND 83123032
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp 32 to 185 F (0 to 85 C) 32 to 185 F (0 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2778691 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details