Crouzet Microswitch, Raised, Spdt; Microswitch Type Crouzet 83123018.RB

Description
MICROSWITCH, RAISED, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, RAISED, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Raised, Spdt; Microswitch Type Crouzet - 28C5301 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Raised, Spdt; Microswitch Type Crouzet
28C5301
Microswitch, Raised, Spdt; Microswitch Type Crouzet 28C5301
MICROSWITCH, RAISED, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

MICROSWITCH, RAISED, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123018.RB
Basic / Snap Action Switches 83123018.RB
Basic / Snap Action Switches SLDSW 5A 0.5M RSDPB

Basic / Snap Action Switches SLDSW 5A 0.5M RSDPB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5301 83123018.RB
Product Name Microswitch, Raised, Spdt; Microswitch Type Crouzet Basic / Snap Action Switches
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Cable
Actuator Style Button
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2FS Ultra Subminiature Basic Switch - D2FS-F-N-A1 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details