Crouzet Snap Action, Limit Switches 83123015

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1380-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1380-ND
Snap Action, Limit Switches 966-1380-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Micro Switches - 2342061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2342061
Micro Switches 2342061
SEALED MICROSWITCH IP66 831230 I LENGTH

SEALED MICROSWITCH IP66 831230 I LENGTH

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123015
Basic / Snap Action Switches 83123015
Basic / Snap Action Switches SLDSW 5A 1.0M FLTPB

Basic / Snap Action Switches SLDSW 5A 1.0M FLTPB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1380-ND 2342061 83123015
Product Name Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button Button
Features Dustproof Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp 32 to 185 F (0 to 85 C) 32 to 185 F (0 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action, Limit Switches - 450-1448-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details