Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIMIT SWITCHES
CROUZET
831180C1.L -- SWITCHES - LIMIT SWITCHES
Crouzet
Switches - Limit Switches
831180C1.L
Description
SNSW 10A SCRW TLSPBFACTONLY
Description
SNSW 10A SCRW TLSPBFACTONLY
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
831180C1.L
Switches - Limit Switches
831180C1.L
SNSW 10A SCRW TLSPBFACTONLY
SNSW 10A SCRW TLSPBFACTONLY
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Limit Switches
Product Number
831180C1.L
Product Name
Switches - Limit Switches
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Limit Switch, 1No/2Nc, 240Vac, 24Vdc Schmersal
103006590
View Details
RS Components, Ltd.
Limit Switches
136248
Specs
Device Type
Linear Limit Switch
Normal State
Normally Open; Normally Closed
Switch Configuration
1 NO/1 NC
View Details
DeZURIK, Inc.
DeZURIK Switches and Position Transmitters
View Details
Festo Corporation
Micro switch
S-3-BE-SW
Specs
Device Type
Rotary Limit Switch; Linear Limit Switch
View Details