Crouzet Snap Action, Limit Switches 831180C1.0

Description
SNSW 10A SCRW NONE
Request a Quote Datasheet
Description
SNSW 10A SCRW NONE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1359-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1359-ND
Snap Action, Limit Switches 966-1359-ND
SNSW 10A SCRW NONE

SNSW 10A SCRW NONE

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831180C1.0
Basic / Snap Action Switches 831180C1.0
Basic / Snap Action Switches SNSW 10A SCRW NONE

Basic / Snap Action Switches SNSW 10A SCRW NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1359-ND 831180C1.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
Snap Action, Limit Switches - 450-JJGH0UG200NOHPMRDKR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details