Crouzet Basic / Snap Action Switches 831067C3.0

Description
Basic / Snap Action Switches 83106.7 FORM C 1 4'QC
Datasheet
Description
Basic / Snap Action Switches 83106.7 FORM C 1 4'QC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic / Snap Action Switches - 831067C3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831067C3.0
Basic / Snap Action Switches 831067C3.0
Basic / Snap Action Switches 83106.7 FORM C 1 4'QC

Basic / Snap Action Switches 83106.7 FORM C 1 4'QC

Buy Now Datasheet
Microswitch, Spdt; Microswitch Type Crouzet - 19K5792 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt; Microswitch Type Crouzet
19K5792
Microswitch, Spdt; Microswitch Type Crouzet 19K5792
MICROSWITCH, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831067C3.0 19K5792
Product Name Basic / Snap Action Switches Microswitch, Spdt; Microswitch Type Crouzet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2326119 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action Switches - 2351462-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details