Crouzet Basic / Snap Action Switches 831060C3.BL

Description
Basic / Snap Action Switches SNSW 10A 1 4 PLADJ70500828
Datasheet
Description
Basic / Snap Action Switches SNSW 10A 1 4 PLADJ70500828
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic / Snap Action Switches - 831060C3.BL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831060C3.BL
Basic / Snap Action Switches 831060C3.BL
Basic / Snap Action Switches SNSW 10A 1 4 PLADJ70500828

Basic / Snap Action Switches SNSW 10A 1 4 PLADJ70500828

Buy Now Datasheet
Micro Sw, Roller Lever, Spdt, 17.5A 250V; Microswitch Type Crouzet - 28C5239 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Roller Lever, Spdt, 17.5A 250V; Microswitch Type Crouzet
28C5239
Micro Sw, Roller Lever, Spdt, 17.5A 250V; Microswitch Type Crouzet 28C5239
MICRO SW, ROLLER LEVER, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:17.5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SW, ROLLER LEVER, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:17.5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831060C3.BL 28C5239
Product Name Basic / Snap Action Switches Micro Sw, Roller Lever, Spdt, 17.5A 250V; Microswitch Type Crouzet
Actuator Style Lever Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 17.5 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details