Crouzet Switch, Miniature, PIN PLUNGER,SPDT-DB 831060C3.0

Description
83112 Series, Standard Switches, 14.1 Oz. Force Operating, 10 A Current Rating Actuator material is passivated mild steel Actuator roller is nylon Casing material is polyamide. Contact material is nickel silver.
Description
83112 Series, Standard Switches, 14.1 Oz. Force Operating, 10 A Current Rating Actuator material is passivated mild steel Actuator roller is nylon Casing material is polyamide. Contact material is nickel silver.

Suppliers

Company
Product
Description
Supplier Links
Switch, Miniature, PIN PLUNGER,SPDT-DB - 70159394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature, PIN PLUNGER,SPDT-DB
70159394
Switch, Miniature, PIN PLUNGER,SPDT-DB 70159394
83112 Series, Standard Switches, 14.1 Oz. Force Operating, 10 A Current Rating Actuator material is passivated mild steel Actuator roller is nylon Casing material is polyamide. Contact material is nickel silver.

83112 Series, Standard Switches, 14.1 Oz. Force Operating, 10 A Current Rating

  • Actuator material is passivated mild steel
  • Actuator roller is nylon
    Casing material is polyamide. Contact material is nickel silver.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70159394
Product Name Switch, Miniature, PIN PLUNGER,SPDT-DB
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 0.9 lbs (0.3997 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010CF05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details