MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:6.65N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 01AC6369 |
| Product Name | Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet |
| Step Angle | 7.50 degrees |