Crouzet Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 82924052

Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:7.95N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:7.95N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet - 01AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
01AC6367
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 01AC6367
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:7.95N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:7.95N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6367
Product Name Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
 - PST.57HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details