Crouzet Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 82924041

Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.97N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.97N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crouzet stepper gearmotor (part number 01AC6363) is a 2-phase motor designed for precision control applications. It operates at a nominal power of 1.7W and a speed of 500 RPM, with a step angle of 7.5 degrees, allowing for 48 steps per revolution. The motor features a phase resistance of 10.7 ohms and a phase current rating of 0.59A. This gearmotor has a gearbox with a ratio of 150, which enhances its torque capabilities. The maximum torque is rated at 3.97 N-m, making it suitable for applications requiring significant force. The motor is equipped with four output leads and has a weight of approximately 6245 grams. It operates effectively within a temperature range of -30°C to +70°C and is compliant with RoHS standards. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of torque, speed, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Crouzet stepper gearmotor (part number 01AC6363) is a 2-phase motor designed for precision control applications. It operates at a nominal power of 1.7W and a speed of 500 RPM, with a step angle of 7.5 degrees, allowing for 48 steps per revolution. The motor features a phase resistance of 10.7 ohms and a phase current rating of 0.59A. This gearmotor has a gearbox with a ratio of 150, which enhances its torque capabilities. The maximum torque is rated at 3.97 N-m, making it suitable for applications requiring significant force. The motor is equipped with four output leads and has a weight of approximately 6245 grams. It operates effectively within a temperature range of -30°C to +70°C and is compliant with RoHS standards. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of torque, speed, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet - 01AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
01AC6363
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 01AC6363
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.97N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.97N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6363
Product Name Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
Rotor Inertia 5.66E-5 oz-in-sec² (4.00E-4 kg-cm²)
View Details
Stepper Motors - 5350366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Servo motor - EMMS-AS-100-SK-HS-RS - Festo Corporation
Specs
Continuous Current 3.3 amps
Continuous Torque 28.7 In-lbs (33.06 kg-cm)
Rotor Inertia 0.3581 oz-in-sec² (2.53 kg-cm²)
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details