STEPPER MOTOR, 0.5NM, 7.5W; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.5N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm; Shaft Diameter:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8907 |
| Product Name | Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet |