Brushed DC Motor Gearmotor 2.9 RPM 3.9W 24VDC
DC MOTOR, 24V, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gearmotors | Gearmotors | Gearmotors |
| Product Number | 1785033 | 966-1757-ND | 28C5096 |
| Product Name | DC Motors | Motors - AC, DC | Dc Motor, 24V, 2.9Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | DC Motor | |
| Commutation | Brush | Brush | Brush |
| Continuous Torque | 17.7 In-lbs (20.41 kg-cm) | 17.7 In-lbs (20.42 kg-cm) | 17.7 In-lbs (20.41 kg-cm) |
| Gear Type | Ovoid | ||
| Units | Metric | English |