DC MOTOR, 24V, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5096 |
| Product Name | Dc Motor, 24V, 2.9Rpm; Dc Motor Type Crouzet |