Crouzet Dc Motor, 24V, 7.2Rpm; Dc Motor Type Crouzet 82869015

Description
DC MOTOR, 24V, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
Datasheet
Description
DC MOTOR, 24V, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 24V, 7.2Rpm; Dc Motor Type Crouzet - 28C5095 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 24V, 7.2Rpm; Dc Motor Type Crouzet
28C5095
Dc Motor, 24V, 7.2Rpm; Dc Motor Type Crouzet 28C5095
DC MOTOR, 24V, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes

DC MOTOR, 24V, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5095
Product Name Dc Motor, 24V, 7.2Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-115 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details