Crouzet DC Motors 82869014

Description
Crouzet 82869014 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82869014 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1785011 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1785011
DC Motors 1785011
Crouzet 82869014 DC Geared Motor

Crouzet 82869014 DC Geared Motor

Supplier's Site
Motors - AC, DC - 966-1469-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1469-ND
Motors - AC, DC 966-1469-ND
Brushed DC Motor Gearmotor 13 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 13 RPM 3.9W 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Gearmotors Gearmotors
Product Number 1785011 966-1469-ND
Product Name DC Motors Motors - AC, DC
Motor Type DC Motor DC Motor
Commutation Brush Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm) 17.7 In-lbs (20.42 kg-cm)
Gear Type Ovoid
Units Metric English
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Motors - 8347669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details
T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details