Crouzet Motors - AC, DC 82869013

Description
Brushed DC Motor Gearmotor 27 RPM 3.9W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 27 RPM 3.9W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1769-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1769-ND
Motors - AC, DC 966-1769-ND
Brushed DC Motor Gearmotor 27 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 27 RPM 3.9W 24VDC

Buy Now Datasheet
DC Geared Motor; 24 V; 27 RPM; 2 Nm; 32.2 mm (Max.); 97.8 mm (Max.) - 70158887 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Geared Motor; 24 V; 27 RPM; 2 Nm; 32.2 mm (Max.); 97.8 mm (Max.)
70158887
DC Geared Motor; 24 V; 27 RPM; 2 Nm; 32.2 mm (Max.); 97.8 mm (Max.) 70158887
DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to 662 RPM Applications Amusement Games Packaging Equipment Medical Equipment

DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall

  • Mechanical rating of gearbox with output shaft stalled 2 Nm
  • 3.9 W motor power
  • Gearbox ratios options for 0.36 to 430 RPM
  • Alternative shaft options
    Features
  • High Start-Up Torque
  • Speeds from 0.36 to 662 RPM

    Applications

  • Amusement Games
  • Packaging Equipment
  • Medical Equipment
Supplier's Site
Dc Motor, 24V, 27Rpm; Dc Motor Type Crouzet - 28C5093 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 24V, 27Rpm; Dc Motor Type Crouzet
28C5093
Dc Motor, 24V, 27Rpm; Dc Motor Type Crouzet 28C5093
DC MOTOR, 24V, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes

DC MOTOR, 24V, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Gearmotors Gearmotors Gearmotors
Product Number 966-1769-ND 70158887 28C5093
Product Name Motors - AC, DC DC Geared Motor; 24 V; 27 RPM; 2 Nm; 32.2 mm (Max.); 97.8 mm (Max.) Dc Motor, 24V, 27Rpm; Dc Motor Type Crouzet
Motor Type DC Motor DC Motor
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC 24.0 VDC
Output Power 0.0052 HP 0.0052 HP
Unlock Full Specs
to access all available technical data