Brushed DC Motor Gearmotor 108 RPM 3.9W 24VDC
DC MOTOR, 24V, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 966-1868-ND | 28C5091 |
| Product Name | Motors - AC, DC | Dc Motor, 24V, 108Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | |
| Commutation | Brush | Brush |
| Standard DC Voltage | 24V | |
| DC Voltage Range | 24.0 VDC | 24.0 VDC |
| Output Power | 0.0052 HP | 0.0052 HP |