Brushed DC Motor Gearmotor 2.9 RPM 3.9W 12VDC
GEARED DC MOTOR, 0VDC TO 12VDC, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gearmotors | Gearmotors | Gearmotors |
| Product Number | 966-1867-ND | 1784973 | 28C5090 |
| Product Name | Motors - AC, DC | DC Motors | Geared Dc Motor, 0Vdc To 12Vdc, 2.9Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | DC Motor | |
| Commutation | Brush | Brush | Brush |
| Standard DC Voltage | 12V | ||
| DC Voltage Range | 12.0 VDC | 12.0 VDC | |
| Output Power | 0.0052 HP | 0.0052 HP |