Crouzet DC Motors 82869007

Description
Crouzet 82869007 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82869007 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784945 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784945
DC Motors 1784945
Crouzet 82869007 DC Geared Motor

Crouzet 82869007 DC Geared Motor

Supplier's Site
Geared Dc Motor, 0Vdc To 12Vdc, 27Rpm; Dc Motor Type Crouzet - 28C5087 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 27Rpm; Dc Motor Type Crouzet
28C5087
Geared Dc Motor, 0Vdc To 12Vdc, 27Rpm; Dc Motor Type Crouzet 28C5087
GEARED DC MOTOR, 0VDC TO 12VDC, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mmRoHS Compliant: Yes

GEARED DC MOTOR, 0VDC TO 12VDC, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 1784945 28C5087
Product Name DC Motors Geared Dc Motor, 0Vdc To 12Vdc, 27Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm) 17.7 In-lbs (20.41 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG44DW_-VL120-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Motors - 2985363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details