Crouzet DC Motors 82869006

Description
Crouzet 82869006 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82869006 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784939 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784939
DC Motors 1784939
Crouzet 82869006 DC Geared Motor

Crouzet 82869006 DC Geared Motor

Supplier's Site
Geared Dc Motor, 0Vdc To 12Vdc, 54Rpm; Dc Motor Type Crouzet - 28C5086 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 54Rpm; Dc Motor Type Crouzet
28C5086
Geared Dc Motor, 0Vdc To 12Vdc, 54Rpm; Dc Motor Type Crouzet 28C5086
GEARED DC MOTOR, 0VDC TO 12VDC, 54RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:54rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:80; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm

GEARED DC MOTOR, 0VDC TO 12VDC, 54RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:54rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:80; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 1784939 28C5086
Product Name DC Motors Geared Dc Motor, 0Vdc To 12Vdc, 54Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm) 17.7 In-lbs (20.41 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3424 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Power Window Lift Motor - PGM-W75P - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0302 HP
Gear Type Worm
View Details
269 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details