Crouzet Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet 82869001

Description
GEARED DC MOTOR, 0VDC TO 12VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes
Datasheet
Description
GEARED DC MOTOR, 0VDC TO 12VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet - 28C5085 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet
28C5085
Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet 28C5085
GEARED DC MOTOR, 0VDC TO 12VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes

GEARED DC MOTOR, 0VDC TO 12VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5085
Product Name Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0618 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
 - PGM.WP75AL-213-1311 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details