GEARED DC MOTOR, 0VDC TO 12VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5085 |
| Product Name | Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm; Dc Motor Type Crouzet |