Crouzet DC Motors 82867009

Description
Crouzet 82867009 DC Geared Motor
Request a Quote
Description
Crouzet 82867009 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1785140 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1785140
DC Motors 1785140
Crouzet 82867009 DC Geared Motor

Crouzet 82867009 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1785140
Product Name DC Motors
Motor Type DC Motor
Commutation Brush
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Gear Type Spur; Spur
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3321 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk - YHD-B3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details