GEARED DC MOTOR, 3.9W, 5NM, 172RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:172rpm; Torque Max:5N-m; Power Rating:3.9W; Gear Ratio TO: 1:25; Motor Size:65mm; External Length:79.8mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 49AC1662 |
| Product Name | Geared Dc Motor, 3.9W, 5Nm, 172Rpm, 24V; Dc Motor Type Crouzet |