Crouzet Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet 82862206

Description
DC GEARED MOTOR, 24V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC GEARED MOTOR, 24V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet - 28C5043 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet
28C5043
Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet 28C5043
DC GEARED MOTOR, 24V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 24V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5043
Product Name Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gear Motor - YHD-46SGM380-36K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.3 amps
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details