DC GEARED MOTOR, 24V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Geared DC Motor, 3 W, 1.5 rpm, 0.5 N-m
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5043 |
| Product Name | Dc Geared Motor, 24V, 1.5Rpm; Dc Motor Type Crouzet |