Crouzet DC Motors 82862205

Description
Crouzet 82862205 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82862205 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784692 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784692
DC Motors 1784692
Crouzet 82862205 DC Geared Motor

Crouzet 82862205 DC Geared Motor

Supplier's Site
Dc Geared Motor, 24V, 5Rpm; Dc Motor Type Crouzet - 97B1469 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 24V, 5Rpm; Dc Motor Type Crouzet
97B1469
Dc Geared Motor, 24V, 5Rpm; Dc Motor Type Crouzet 97B1469
DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 1784692 97B1469
Product Name DC Motors Dc Geared Motor, 24V, 5Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Gear Type Spur; Spur
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2804 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details