Crouzet Motors - AC, DC - 82862205 82862205

Description
Manufacturer: Crouzet Win Source Part Number: 769450-82862205 Type: DC Motor Termination Style: Solder Tab Function: Gearmotor Weight: 0.353 lb (160.12g) Power - Rated: 3.9W RPM: 4.6 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 931 Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Round - 1.268" Dia (32.20mm) Voltage Rating DC: 24VDC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Crouzet Win Source Part Number: 769450-82862205 Type: DC Motor Termination Style: Solder Tab Function: Gearmotor Weight: 0.353 lb (160.12g) Power - Rated: 3.9W RPM: 4.6 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 931 Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Round - 1.268" Dia (32.20mm) Voltage Rating DC: 24VDC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 82862205 - 769450-82862205 - Win Source Electronics
Laguna Hills, CA, United States
Motors - AC, DC - 82862205
769450-82862205
Motors - AC, DC - 82862205 769450-82862205
Manufacturer: Crouzet Win Source Part Number: 769450-82862205 Type: DC Motor Termination Style: Solder Tab Function: Gearmotor Weight: 0.353 lb (160.12g) Power - Rated: 3.9W RPM: 4.6 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 931 Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Round - 1.268" Dia (32.20mm) Voltage Rating DC: 24VDC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Crouzet
Win Source Part Number: 769450-82862205
Type: DC Motor
Termination Style: Solder Tab
Function: Gearmotor
Weight: 0.353 lb (160.12g)
Power - Rated: 3.9W
RPM: 4.6 RPM
Motor Type: Brushed
Torque - Rated (oz-in / mNm): 70.81 / 500
Diameter - Shaft: 0.157" (4.00mm)
Length - Shaft and Bearing: 0.492" (12.50mm)
Mounting Hole Spacing: 1.874" (47.60mm)
Gear Reduction Ratio: 931
Categories: Motors, Solenoids, Driver Boards/Modules
Dimension: Round - 1.268" Dia (32.20mm)
Voltage Rating DC: 24VDC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 769450-82862205
Product Name Motors - AC, DC - 82862205
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Isolated Gate Drivers - Si8220DD-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details
Clock Buffers, Drivers - CDC339DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AHC374PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details