Crouzet Dc Geared Motor, 24V, 14Rpm; Dc Motor Type Crouzet 82862204

Description
DC GEARED MOTOR, 24V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC GEARED MOTOR, 24V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Geared Motor, 24V, 14Rpm; Dc Motor Type Crouzet - 97B1468 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 24V, 14Rpm; Dc Motor Type Crouzet
97B1468
Dc Geared Motor, 24V, 14Rpm; Dc Motor Type Crouzet 97B1468
DC GEARED MOTOR, 24V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 24V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 97B1468
Product Name Dc Geared Motor, 24V, 14Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
Planetary Gear Motor - YHD-20PGM310-118K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Continuous Current 0.7000 amps
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details