Crouzet Dc Geared Motor, 12V, 1.5Rpm; Dc Motor Type Crouzet 82862203

Description
DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Geared Motor, 12V, 1.5Rpm; Dc Motor Type Crouzet - 28C5042 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 12V, 1.5Rpm; Dc Motor Type Crouzet
28C5042
Dc Geared Motor, 12V, 1.5Rpm; Dc Motor Type Crouzet 28C5042
DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5042
Product Name Dc Geared Motor, 12V, 1.5Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details