Crouzet DC Motors 82862202

Description
Crouzet 82862202 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82862202 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784636 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784636
DC Motors 1784636
Crouzet 82862202 DC Geared Motor

Crouzet 82862202 DC Geared Motor

Supplier's Site
Dc Geared Motor, 12V, 5Rpm; Dc Motor Type Crouzet - 28C5041 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 12V, 5Rpm; Dc Motor Type Crouzet
28C5041
Dc Geared Motor, 12V, 5Rpm; Dc Motor Type Crouzet 28C5041
DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 1784636 28C5041
Product Name DC Motors Dc Geared Motor, 12V, 5Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Gear Type Spur; Spur
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3592 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
 - PGM.P017M0037-01 Brushed coreless gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
View Details