Crouzet DC Motors 82862201

Description
Crouzet 82862201 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82862201 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784614 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784614
DC Motors 1784614
Crouzet 82862201 DC Geared Motor

Crouzet 82862201 DC Geared Motor

Supplier's Site
Dc Geared Motor, 12V, 14Rpm; Dc Motor Type Crouzet - 28C5040 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 12V, 14Rpm; Dc Motor Type Crouzet
28C5040
Dc Geared Motor, 12V, 14Rpm; Dc Motor Type Crouzet 28C5040
DC GEARED MOTOR, 12V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 12V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category DC Motors Gearmotors
Product Number 1784614 28C5040
Product Name DC Motors Dc Geared Motor, 12V, 14Rpm; Dc Motor Type Crouzet
Commutation Brush Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 14 rpm
Diameter / Width 1.39 inch (35 mm) 1.39 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3426 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 10 : 1
Units Metric
View Details