DC GEARED MOTOR, 12V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5040 |
| Product Name | Dc Geared Motor, 12V, 14Rpm; Dc Motor Type Crouzet |