Crouzet Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 82862006

Description
Manufacturer: Crouzet Win Source Part Number: 1323854-82862006 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Packaging: Bulk Type: DC Motor Termination Style: Solder Tab Size / Dimension: Round - 1.268" Dia (32.20mm) Standard Package: 35 Voltage - Rated: 24VDC Function: Gearmotor Weight: 0.353 lb (160.12 g) Power - Rated: 3.9W RPM: 45 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 95.4 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8501.10.6060 Other Part Number: 82862006-ND,966-1471 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Crouzet Win Source Part Number: 1323854-82862006 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Packaging: Bulk Type: DC Motor Termination Style: Solder Tab Size / Dimension: Round - 1.268" Dia (32.20mm) Standard Package: 35 Voltage - Rated: 24VDC Function: Gearmotor Weight: 0.353 lb (160.12 g) Power - Rated: 3.9W RPM: 45 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 95.4 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8501.10.6060 Other Part Number: 82862006-ND,966-1471 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC - 82862006 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
82862006
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 82862006
Manufacturer: Crouzet Win Source Part Number: 1323854-82862006 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Packaging: Bulk Type: DC Motor Termination Style: Solder Tab Size / Dimension: Round - 1.268" Dia (32.20mm) Standard Package: 35 Voltage - Rated: 24VDC Function: Gearmotor Weight: 0.353 lb (160.12 g) Power - Rated: 3.9W RPM: 45 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length - Shaft and Bearing: 0.492" (12.50mm) Mounting Hole Spacing: 1.874" (47.60mm) Gear Reduction Ratio: 95.4 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8501.10.6060 Other Part Number: 82862006-ND,966-1471 RoHS Status: RoHS Compliant

Manufacturer: Crouzet
Win Source Part Number: 1323854-82862006
Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Packaging: Bulk
Type: DC Motor
Termination Style: Solder Tab
Size / Dimension: Round - 1.268" Dia (32.20mm)
Standard Package: 35
Voltage - Rated: 24VDC
Function: Gearmotor
Weight: 0.353 lb (160.12 g)
Power - Rated: 3.9W
RPM: 45 RPM
Motor Type: Brushed
Torque - Rated (oz-in / mNm): 70.81 / 500
Diameter - Shaft: 0.157" (4.00mm)
Length - Shaft and Bearing: 0.492" (12.50mm)
Mounting Hole Spacing: 1.874" (47.60mm)
Gear Reduction Ratio: 95.4
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8501.10.6060
Other Part Number: 82862006-ND,966-1471
RoHS Status: RoHS Compliant

Buy Now Datasheet
Motors - AC, DC - 966-1471-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1471-ND
Motors - AC, DC 966-1471-ND
Brushed DC Motor Gearmotor 45 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 45 RPM 3.9W 24VDC

Buy Now Datasheet
Dc Geared Motor, 24V, 45Rpm; Dc Motor Type Crouzet - 50B3769 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 24V, 45Rpm; Dc Motor Type Crouzet
50B3769
Dc Geared Motor, 24V, 45Rpm; Dc Motor Type Crouzet 50B3769
DC GEARED MOTOR, 24V, 45RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:45rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 24V, 45RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:45rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gearmotors Gearmotors Gearmotors
Product Number 82862006 966-1471-ND 50B3769
Product Name Motors, Actuators, Solenoids and Drivers - Motors - AC, DC Motors - AC, DC Dc Geared Motor, 24V, 45Rpm; Dc Motor Type Crouzet
Motor Type DC Motor DC Motor
Commutation Brush Brush Brush
Gearbox Ratio 95.4 : 1 95.4 : 1 1 : 1
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - BO43**...42MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
34R-3F Series AC Right Angle Gearmotor - 0488 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details