Crouzet Motor, Geared, 24Vdc, 141Rpm; Dc Motor Type Crouzet 82862005

Description
MOTOR, GEARED, 24VDC, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:141rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:
Datasheet
Description
MOTOR, GEARED, 24VDC, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:141rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 24Vdc, 141Rpm; Dc Motor Type Crouzet - 19J6612 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 24Vdc, 141Rpm; Dc Motor Type Crouzet
19J6612
Motor, Geared, 24Vdc, 141Rpm; Dc Motor Type Crouzet 19J6612
MOTOR, GEARED, 24VDC, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:141rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:

MOTOR, GEARED, 24VDC, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:141rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6612
Product Name Motor, Geared, 24Vdc, 141Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details