DC GEARED MOTOR, 24V, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5038 |
| Product Name | Dc Geared Motor, 24V, 441Rpm; Dc Motor Type Crouzet |