Crouzet Geared Dc Motor, Sintered, 3 W, 45 Rpm, 0.5 N-M Rohs Compliant Crouzet 82862003

Description
Geared DC Motor, Sintered, 3 W, 45 rpm, 0.5 N-m RoHS Compliant: Yes
Datasheet
Description
Geared DC Motor, Sintered, 3 W, 45 rpm, 0.5 N-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, Sintered, 3 W, 45 Rpm, 0.5 N-M Rohs Compliant Crouzet - 19J6610 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, Sintered, 3 W, 45 Rpm, 0.5 N-M Rohs Compliant Crouzet
19J6610
Geared Dc Motor, Sintered, 3 W, 45 Rpm, 0.5 N-M Rohs Compliant Crouzet 19J6610
Geared DC Motor, Sintered, 3 W, 45 rpm, 0.5 N-m RoHS Compliant: Yes

Geared DC Motor, Sintered, 3 W, 45 rpm, 0.5 N-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6610
Product Name Geared Dc Motor, Sintered, 3 W, 45 Rpm, 0.5 N-M Rohs Compliant Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 0.3700 amps
View Details