Crouzet Dc Geared Motor, 12V, 141Rpm; Dc Motor Type Crouzet 82862002

Description
DC GEARED MOTOR, 12V, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:140rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30.5; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC GEARED MOTOR, 12V, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:140rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30.5; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Geared Motor, 12V, 141Rpm; Dc Motor Type Crouzet - 28C5036 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 12V, 141Rpm; Dc Motor Type Crouzet
28C5036
Dc Geared Motor, 12V, 141Rpm; Dc Motor Type Crouzet 28C5036
DC GEARED MOTOR, 12V, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:140rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30.5; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes

DC GEARED MOTOR, 12V, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:140rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30.5; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5036
Product Name Dc Geared Motor, 12V, 141Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
AC Motors - 7736872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details
16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details