MOTOR, GEARED, 12VDC, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 19J6608 |
| Product Name | Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet |